web counter

Linear Technology/Analog Devices DC1864AEVAL BOARD BUCK REG LTC3621-2

Linear Technology/Analog Devices DC1864A Reference Design 3
Linear Technology/Analog Devices DC1864A Reference Design 1
Linear Technology/Analog Devices DC1864A Reference Design 2
Linear Technology/Analog Devices DC1864A Reference Design 3
Linear Technology/Analog Devices DC1864A Reference Design 1
Linear Technology/Analog Devices DC1864A Reference Design 1
Linear Technology/Analog Devices DC1864A Reference Design 2
Linear Technology/Analog Devices DC1864A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableWireless Emergency LocatorHandheld POS ScannerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1864A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3621, a 17V, 1A monolithic synchronous step-down regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 17V, adjustable output voltage, and a wide range of operating frequencies. The board also includes a power-good indicator, thermal shutdown protection, and a low-noise mode for improved efficiency. The DC1864A-A board is an ideal solution for evaluating the performance of the LTC3621 in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3621
  • Voltage - Output
    1.2V
  • Frequency - Switching
    2.25MHz
  • Utilized IC / Part
    LTC3621-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining