web counter

Linear Technology/Analog Devices DC1865AEVAL BOARD LDO REG LT3055

Linear Technology/Analog Devices DC1865A Reference Design 3
Linear Technology/Analog Devices DC1865A Reference Design 1
Linear Technology/Analog Devices DC1865A Reference Design 2
Linear Technology/Analog Devices DC1865A Reference Design 3
Linear Technology/Analog Devices DC1865A Reference Design 1
Linear Technology/Analog Devices DC1865A Reference Design 1
Linear Technology/Analog Devices DC1865A Reference Design 2
Linear Technology/Analog Devices DC1865A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveTelemetryActive AntennaAutomotiveIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC1865A-A Demonstration Board is a versatile and powerful tool for automotive and transportation applications. It features the LT3055 500mA Linear Regulator with Precision Current Limit and Diagnostics, providing a reliable and efficient power solution. The board is designed to demonstrate the features and capabilities of the LT3055, including its adjustable current limit, diagnostic output, and thermal protection. The board also includes a variety of test points and connectors for easy evaluation and testing. With its robust design and reliable performance, the DC1865A-A is an ideal choice for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    1.2V 1.5V 1.8V 2.5V 3.3V or 5V
  • Utilized IC / Part
    LT3055
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining