web counter

Linear Technology/Analog Devices DC1872ABOARD DEMO FOR LTM4637

Linear Technology/Analog Devices DC1872A Reference Design 4
Linear Technology/Analog Devices DC1872A Reference Design 1
Linear Technology/Analog Devices DC1872A Reference Design 2
Linear Technology/Analog Devices DC1872A Reference Design 3
Linear Technology/Analog Devices DC1872A Reference Design 4
Linear Technology/Analog Devices DC1872A Reference Design 1
Linear Technology/Analog Devices DC1872A Reference Design 1
Linear Technology/Analog Devices DC1872A Reference Design 2
Linear Technology/Analog Devices DC1872A Reference Design 3
Linear Technology/Analog Devices DC1872A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialMedical SystemTelecom InfrastructureServersOptical NetworkingIndustrial

ECAD Model:

Description

The Analog Devices DC1872A-A Demonstration Board is a powerful and versatile tool for industrial automation applications. It is equipped with the LTM4637 high efficiency, high density switch mode step-down power module regulator, which provides a wide range of output voltages and currents. The board is designed to demonstrate the features and performance of the LTM4637, and can be used to evaluate the performance of the regulator in a variety of applications. The board also includes a variety of features such as a power supply, a voltage regulator, a current monitor, and a temperature monitor. The board is ideal for use in industrial automation applications, as it provides a reliable and efficient power solution.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    36V
  • Voltage - Output
    1V 1.2V 1.5V or 1.8V
  • Frequency - Switching
    520kHz
  • Utilized IC / Part
    LTM4637
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining