web counter

Linear Technology/Analog Devices DC1889ABOARD DEMO FOR LTM4624

Linear Technology/Analog Devices DC1889A Reference Design 2
Linear Technology/Analog Devices DC1889A Reference Design 1
Linear Technology/Analog Devices DC1889A Reference Design 2
Linear Technology/Analog Devices DC1889A Reference Design 1
Linear Technology/Analog Devices DC1889A Reference Design 1
Linear Technology/Analog Devices DC1889A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsTest EquipmentMedical and HealthcareTelecom InfrastructureData Storage DevicesComputer CardsOptical NetworkingIndustrial

ECAD Model:

Description

The Analog Devices DC1889A-A Demonstration Board is a powerful and versatile tool for evaluating the performance of the LTM4624EY micro module regulator. This tiny high performance, high efficiency step-down regulator is designed to provide reliable power to computers and peripherals. The board features a wide input voltage range, adjustable output voltage, and a wide range of output current capabilities. It also includes a graphical user interface for easy setup and monitoring of the regulator's performance. The board is ideal for testing and evaluating the performance of the LTM4624EY micro module regulator in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V 1.2V 1.5V 1.8V 2.5V 3.3V or 5V
  • Frequency - Switching
    1MHz
  • Utilized IC / Part
    LTM4624
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ