web counter

Linear Technology/Analog Devices DC1895AEVAL BOARD BUCK REG LTC3633A

Linear Technology/Analog Devices DC1895A Reference Design 2
Linear Technology/Analog Devices DC1895A Reference Design 1
Linear Technology/Analog Devices DC1895A Reference Design 2
Linear Technology/Analog Devices DC1895A Reference Design 1
Linear Technology/Analog Devices DC1895A Reference Design 1
Linear Technology/Analog Devices DC1895A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed Power

ECAD Model:

Description

The Analog Devices DC1895A-A, LTC3633A Demo Board is a dual channel 3A 20V monolithic synchronous step-down regulator designed for communications and telecom applications. It features a wide input voltage range of 4.5V to 20V, adjustable output voltage range of 0.6V to 18V, and a high efficiency of up to 95%. The board also includes a wide range of protection features such as over-current, over-voltage, and thermal shutdown. Additionally, the board is designed with a low quiescent current of only 10µA, making it ideal for battery-powered applications. The board is also equipped with a USB interface for easy programming and monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3633
  • Utilized IC / Part
    LTC3633A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining