web counter

Linear Technology/Analog Devices DC1901AEVAL BOARD BUCK REG LTC3639

Linear Technology/Analog Devices DC1901A Reference Design 5
Linear Technology/Analog Devices DC1901A Reference Design 1
Linear Technology/Analog Devices DC1901A Reference Design 2
Linear Technology/Analog Devices DC1901A Reference Design 3
Linear Technology/Analog Devices DC1901A Reference Design 4
Linear Technology/Analog Devices DC1901A Reference Design 5
Linear Technology/Analog Devices DC1901A Reference Design 1
Linear Technology/Analog Devices DC1901A Reference Design 1
Linear Technology/Analog Devices DC1901A Reference Design 2
Linear Technology/Analog Devices DC1901A Reference Design 3
Linear Technology/Analog Devices DC1901A Reference Design 4
Linear Technology/Analog Devices DC1901A Reference Design 5

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBackplane Distributed PowerBattery ManagementPortable Medical DevicesMilitary and Avionics ImagingIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC1901A-A Demonstration Board is a powerful tool for automotive and transportation applications. It features the LTC3639EMSE high efficiency, 150V, 100mA synchronous buck converter, which is designed to provide reliable and efficient power conversion. The board is capable of providing up to 150V of output voltage and 100mA of output current, making it suitable for a wide range of automotive and transportation applications. The board also includes a variety of features such as adjustable switching frequency, adjustable soft-start, and adjustable current limit. Additionally, the board is designed to be easy to use and includes a graphical user interface for easy configuration. With its robust design and features, the Analog Devices DC1901A-A Demonstration Board is an ideal solution for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3639
  • Voltage - Output
    1.8V 3.3V or 5V
  • Utilized IC / Part
    LTC3639
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining