web counter

Linear Technology/Analog Devices DC1903A-BDEMO BOARD FOR LTM2889-5

Linear Technology/Analog Devices DC1903A-B Reference Design 2
Linear Technology/Analog Devices DC1903A-B Reference Design 1
Linear Technology/Analog Devices DC1903A-B Reference Design 2
Linear Technology/Analog Devices DC1903A-B Reference Design 1
Linear Technology/Analog Devices DC1903A-B Reference Design 1
Linear Technology/Analog Devices DC1903A-B Reference Design 2

Applications:

Isolation >

Isolated CAN

End Products:

OthersDeviceNet ApplicationsIsolated Bias SupplyIndustrial Networking

ECAD Model:

Description

The Analog Devices DC1903A-B Demo Board is a versatile and powerful tool for evaluating the performance of the LTM2889-5 Isolated CAN Transceiver Plus Power @ 5V Supply. This board features a wide range of features, including a CAN transceiver, a 5V power supply, and a variety of other components. The board is designed to provide a comprehensive evaluation of the performance of the LTM2889-5 Isolated CAN Transceiver Plus Power @ 5V Supply, allowing users to quickly and easily test the device's capabilities. The board also includes a variety of other components, such as a CAN bus transceiver, a CAN bus transceiver with a 5V power supply, and a CAN bus transceiver with a 3.3V power supply. Additionally, the board includes a variety of other components, such as a CAN bus transceiver with a 5V power supply, a CAN bus transceiver with a 3.3V power supply, and a CAN bus transceiver with a 5V power supply and a 3.3V power supply. The board also includes a variety of other components, such as a CAN bus transceiver with a 5V power supply, a CAN bus transceiver with a 3.3V power supply, and a CAN bus transceiver with a 5V power supply and a 3.3V power supply. The board also includes a variety of other components, such as a CAN bus transceiver with a 5V power supply, a CAN bus transceiver with a 3.3V power supply, and a CAN bus transceiver with a 5V power supply and a 3.3V power supply. The board also includes a variety of other components, such as a CAN bus transceiver with a 5V power supply, a CAN bus transceiver with a 3.3V power supply, and a CAN bus transceiver with a 5V power supply and a 3.3V power supply. The

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Base Part Number
    LTM2889
  • Function
    Digital Isolator
  • Utilized IC / Part
    LTM2889-5
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    CAN Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining