web counter

Linear Technology/Analog Devices DC1905AEVAL BOARD BUCK REG LTM4633

Linear Technology/Analog Devices DC1905A Reference Design 8
Linear Technology/Analog Devices DC1905A Reference Design 1
Linear Technology/Analog Devices DC1905A Reference Design 2
Linear Technology/Analog Devices DC1905A Reference Design 3
Linear Technology/Analog Devices DC1905A Reference Design 4
Linear Technology/Analog Devices DC1905A Reference Design 5
Linear Technology/Analog Devices DC1905A Reference Design 6
Linear Technology/Analog Devices DC1905A Reference Design 7
Linear Technology/Analog Devices DC1905A Reference Design 8
Linear Technology/Analog Devices DC1905A Reference Design 1
Linear Technology/Analog Devices DC1905A Reference Design 1
Linear Technology/Analog Devices DC1905A Reference Design 2
Linear Technology/Analog Devices DC1905A Reference Design 3
Linear Technology/Analog Devices DC1905A Reference Design 4
Linear Technology/Analog Devices DC1905A Reference Design 5
Linear Technology/Analog Devices DC1905A Reference Design 6
Linear Technology/Analog Devices DC1905A Reference Design 7
Linear Technology/Analog Devices DC1905A Reference Design 8

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialTelecom DC to DC ConverterIndustrialIndustrial Networking

ECAD Model:

Description

The Analog Devices DC1905A-A Demonstration Board is a powerful industrial power supply designed to showcase the capabilities of the LTM4633 High Efficiency Triple 10A Step-Down Module Regulator. This board is capable of providing up to 30A of continuous output current and up to 40A of peak output current. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage from 0.6V to 28V, and a high efficiency of up to 95%. The board also includes a variety of protection features such as over-voltage, over-current, and thermal protection. This board is ideal for applications requiring high power density, high efficiency, and reliable operation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V 1.2V 3.3V
  • Utilized IC / Part
    LTM4633
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    3, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining