web counter

Linear Technology/Analog Devices DC1909ADEMO BOARD LT3840EFE

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveDistributed Control SystemAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC1909A-A, DC1909A, Demo Board featuring LT3840EFE is a powerful and versatile power supply solution for automotive and transportation applications. It features an input voltage range of 4.5V to 60V, with 80V transients, and a 3.3V output at 20A. The board is designed to demonstrate the capabilities of the LT3840EFE, a high-efficiency, high-current synchronous buck regulator. It is ideal for applications such as automotive, transportation, and industrial power supplies.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    4.5V~60V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    20A
  • Voltage - Output
    3.3V
  • Frequency - Switching
    150kHz
  • Utilized IC / Part
    LT3840
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining