web counter

Linear Technology/Analog Devices DC1939ABOARD EVAL LTM8052A

Linear Technology/Analog Devices DC1939A Reference Design 2
Linear Technology/Analog Devices DC1939A Reference Design 1
Linear Technology/Analog Devices DC1939A Reference Design 2
Linear Technology/Analog Devices DC1939A Reference Design 1
Linear Technology/Analog Devices DC1939A Reference Design 1
Linear Technology/Analog Devices DC1939A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

LightingMotion Motor ControlLED Lighting

ECAD Model:

Description

The Analog Devices DC1939A-A, LTM8052A Demo Board is a 36V, 5A, 2-Quadrant CVCC Step-Down Module Regulator designed for lighting applications. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 0.8V to 36V. The board also includes a high-efficiency synchronous buck regulator, which provides up to 95% efficiency. It also features a low-noise, low-ripple output, and a wide operating temperature range of -40°C to +125°C. The board is designed to be used with a wide variety of lighting applications, including LED lighting, automotive lighting, and industrial lighting.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM8052
  • Operating Supply Voltage
    36V
  • Voltage - Output
    1.2V~24V
  • Utilized IC / Part
    LTM8052A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining