web counter

ON Semiconductor MC34063LBKEVBEVAL BOARD FOR MC34063LBK

ON Semiconductor MC34063LBKEVB Reference Design 2
ON Semiconductor MC34063LBKEVB Reference Design 1
ON Semiconductor MC34063LBKEVB Reference Design 2
ON Semiconductor MC34063LBKEVB Reference Design 1
ON Semiconductor MC34063LBKEVB Reference Design 1
ON Semiconductor MC34063LBKEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerLED Lighting

ECAD Model:

Description

The ON Semiconductor MC34063LBKEVB-LBKEVB is a DC to DC single output power supply evaluation board designed for LED lighting applications. It features a wide input voltage range of 4.5V to 40V and a maximum output current of 1.5A. The board is equipped with a MC34063A step-down switching regulator, which provides a highly efficient and reliable power solution for LED lighting applications. The board also includes a power MOSFET, a current sense resistor, and a voltage sense resistor, allowing for precise current and voltage control. The board is designed to be easy to use and provides a great platform for evaluating and testing LED lighting power management solutions.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    100kHz
  • Utilized IC / Part
    MC34063
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC CONV DC/DC PWM 0.775MA 7DIP1991RFQ