web counter

Linear Technology/Analog Devices DC2067ALT8710EFE INVERTING DEMO BOARD -

Linear Technology/Analog Devices DC2067A Reference Design 1
Linear Technology/Analog Devices DC2067A Reference Design 1
Linear Technology/Analog Devices DC2067A Reference Design 1
Linear Technology/Analog Devices DC2067A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveIndustrial InverterBattery ChargerSmall Engine ControlSolar PowerAutomotiveDC to DC Power Supply

ECAD Model:

Description

The Analog Devices DC2067A-A Demonstration Board is a versatile tool for evaluating the LT8710 6A -5V Synchronous Inverting DC/DC Converter. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 40V, adjustable output voltage from -2.5V to -5V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also equipped with a graphical user interface (GUI) for easy setup and monitoring. The DC2067A-A is an ideal solution for automotive and transportation applications that require a reliable and efficient DC/DC converter.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    4.5V~28V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    6A
  • Voltage - Output
    -5V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LT8710
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Inverting
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.RS08 RS08 Microcontroller IC 8-Bit 10MHz 2KB (2K x 8) FLASH 6-QFN-EP (3x3)150RFQ
NXP USA Inc.IC, 8BIT MCU, RS08, 10MHZ, SOIC-810RFQ
NXP USA Inc.MCU 8-bit RS08 RS08 CISC 2KB Flash 2.5V/3.3V/5V 8-Pin SOIC N T/R1250RFQ