web counter

ON Semiconductor MC34063LBBGEVBBOARD EVAL FOR MC34063AP1

ON Semiconductor MC34063LBBGEVB Reference Design 2
ON Semiconductor MC34063LBBGEVB Reference Design 1
ON Semiconductor MC34063LBBGEVB Reference Design 2
ON Semiconductor MC34063LBBGEVB Reference Design 1
ON Semiconductor MC34063LBBGEVB Reference Design 1
ON Semiconductor MC34063LBBGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerLED Lighting

ECAD Model:

Description

The ON Semiconductor MC34063LBBGEVB-LBBGEVB is a DC to DC single output power supply evaluation board designed for LED lighting applications. It features a wide input voltage range of 4.5V to 40V and a maximum output current of 1.5A. The board is equipped with a MC34063LBBGEVB-LBBGEVB integrated circuit, which provides a high efficiency, low noise, and low cost solution for LED lighting applications. The board also includes a power switch, current sense resistor, and a voltage feedback circuit, allowing for easy evaluation and testing of the MC34063LBBGEVB-LBBGEVB. The board is designed to be used with a wide range of LED lighting applications, including automotive, industrial, and consumer applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    -12V
  • Frequency - Switching
    100kHz
  • Utilized IC / Part
    MC34063A
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Negative Inverter
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Inverting
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ROHM SemiconductorIC REG BUCK ADJ 4A 8HTSOP-J2036RFQ