web counter

ON Semiconductor MC34063LBGEVB

ON Semiconductor MC34063LBGEVB Reference Design 1
ON Semiconductor MC34063LBGEVB Reference Design 1
ON Semiconductor MC34063LBGEVB Reference Design 1
ON Semiconductor MC34063LBGEVB Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerLED Lighting

ECAD Model:

Description

The ON Semiconductor MC34063LBGEVB-LBGEVB is a DC to DC single output power supply evaluation board designed for LED lighting applications. It features a wide input voltage range of 4.5V to 40V and a maximum output current of 1.5A. The board is equipped with a MC34063A step-down switching regulator, which provides a constant output voltage of 12V. It also includes a power MOSFET, a current sense resistor, and a power LED indicator. The board is designed to be used with a wide variety of LED lighting applications, and is suitable for use in both commercial and industrial settings. It is also RoHS compliant and comes with a full set of documentation and support.