web counter

ON Semiconductor NCP3064DFBCKGEVBEVAL BOARD FOR NCP3064DFBCKG

ON Semiconductor NCP3064DFBCKGEVB Reference Design 2
ON Semiconductor NCP3064DFBCKGEVB Reference Design 1
ON Semiconductor NCP3064DFBCKGEVB Reference Design 2
ON Semiconductor NCP3064DFBCKGEVB Reference Design 1
ON Semiconductor NCP3064DFBCKGEVB Reference Design 1
ON Semiconductor NCP3064DFBCKGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerLED Lighting

ECAD Model:

Description

The ON Semiconductor NCP3064DFBCKGEVB-DFBCKGEVB is a DC to DC single output power supply for LED lighting, power management IC. It is designed to provide a high efficiency, low noise, and low cost solution for LED lighting applications. The NCP3064DFBCKGEVB-DFBCKGEVB features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The NCP3064DFBCKGEVB-DFBCKGEVB also features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. Additionally, it has a built-in soft-start and current limit functions, as well as a thermal shutdown feature. The NCP3064DFBCKGEVB-DFBCKGEVB is an ideal solution for LED lighting applications, providing a high efficiency, low noise, and low cost solution.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Package / Case
    DFN
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V
  • Frequency - Switching
    150kHz
  • Utilized IC / Part
    NCP3064
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC LED DRIVER RGLTR 2A 16TQFN9BUY