web counter

ON Semiconductor NCP3063BSTEXGEVBEVAL BOARD FOR NCP3063BSTEXG

ON Semiconductor NCP3063BSTEXGEVB Reference Design 2
ON Semiconductor NCP3063BSTEXGEVB Reference Design 1
ON Semiconductor NCP3063BSTEXGEVB Reference Design 2
ON Semiconductor NCP3063BSTEXGEVB Reference Design 1
ON Semiconductor NCP3063BSTEXGEVB Reference Design 1
ON Semiconductor NCP3063BSTEXGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerLED Lighting

ECAD Model:

Description

The ON Semiconductor NCP3063BSTEXGEVB-BSTEXGEVB is a DC to DC single output power supply for LED lighting, power management IC. It is designed to provide a high efficiency, low cost solution for driving LED lighting applications. The device features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 36V. It also features a high efficiency of up to 95%, and a low quiescent current of only 10µA. The device is protected against over-voltage, over-current, and short-circuit conditions, and is RoHS compliant. It is available in a small, thermally enhanced, 8-pin SOIC package.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    25V
  • Utilized IC / Part
    NCP3063
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR - CAT4238TD-GT3 - LED Driver, Boost (Step Up), 2-5.5V input, 1 Output, 1 MHz switch-freq., 38V/450 mA out, TSOT-23-53600RFQ