web counter

ON Semiconductor MC34063SMDBGEVBBOARD EVALUATION MC34063

ON Semiconductor MC34063SMDBGEVB Reference Design 2
ON Semiconductor MC34063SMDBGEVB Reference Design 1
ON Semiconductor MC34063SMDBGEVB Reference Design 2
ON Semiconductor MC34063SMDBGEVB Reference Design 1
ON Semiconductor MC34063SMDBGEVB Reference Design 1
ON Semiconductor MC34063SMDBGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery ChargerLED Lighting

ECAD Model:

Description

The ON Semiconductor MC34063SMDBGEVB-SMDBGEVB is a DC to DC single output power supply for LED lighting, power management IC. It is designed to provide a regulated output voltage from an input voltage of up to 40V. It features a wide input voltage range, low quiescent current, and low output ripple. The device also includes a wide range of protection features, including over-voltage, over-current, and thermal protection. It is suitable for use in a variety of LED lighting applications, including automotive, industrial, and consumer applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    100kHz
  • Utilized IC / Part
    MC34063
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.420RFQ