web counter

Linear Technology/Analog Devices DC1959B-ADEMO BOARD FOR LTC6948-1

Linear Technology/Analog Devices DC1959B-A Reference Design 1
Linear Technology/Analog Devices DC1959B-A Reference Design 1
Linear Technology/Analog Devices DC1959B-A Reference Design 1
Linear Technology/Analog Devices DC1959B-A Reference Design 1

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Communications and TelecomWireless Base StationMicrowave LinkTest and MeasurementMilitary Radios

ECAD Model:

Description

The Analog Devices DC1959B-A and DC1959B-D Demo Boards for the LTC6948IUFD-1 Ultra Low Noise and Spurious Fractional-N Synthesizer with Integrated VCO are designed to demonstrate the features and performance of the LTC6948IUFD-1. The boards are designed to provide a complete solution for communications and telecom applications. The boards feature a wide range of features, including a low noise and spurious fractional-N synthesizer, an integrated VCO, and a wide range of output frequencies. The boards also feature a wide range of input and output connectors, allowing for easy connection to other devices. The boards are designed to be easy to use and provide a comprehensive solution for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6948
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    LTC6948-1
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Single Fractional-N PLL with VCO
  • Secondary Attributes
    SMA Connectors
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ