web counter

Linear Technology/Analog Devices DC1959B-BEVALUATION BOARD FOR LTC6948 PLL

Linear Technology/Analog Devices DC1959B-B Reference Design 2
Linear Technology/Analog Devices DC1959B-B Reference Design 1
Linear Technology/Analog Devices DC1959B-B Reference Design 2
Linear Technology/Analog Devices DC1959B-B Reference Design 1
Linear Technology/Analog Devices DC1959B-B Reference Design 1
Linear Technology/Analog Devices DC1959B-B Reference Design 2

Applications:

Clock and Timing >

Clock Synthesizer

End Products:

Communications and TelecomWireless Base StationMicrowave LinkTest and MeasurementMilitary Radios

ECAD Model:

Description

The Analog Devices DC1959B-B Demo Board is designed to demonstrate the capabilities of the LTC6948IUFD-2 Ultra Low Noise and Spurious Fractional-N Synthesizer with Integrated VCO. This board is ideal for use in communications and telecom applications, providing a low-noise, low-spurious signal source with a wide range of frequency tuning. The board features a wide range of features, including a high-performance VCO, a low-noise fractional-N synthesizer, a low-noise reference oscillator, and a wide range of frequency tuning options. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to be used with the LTC6948IUFD-2 Ultra Low Noise and Spurious Fractional-N Synthesizer with Integrated VCO, and is an ideal solution for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Frequency Synthesizer
  • Utilized IC / Part
    LTC6948-2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Single Fractional-N PLL with VCO
  • Secondary Attributes
    SMA Connectors
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ