web counter

Linear Technology/Analog Devices DC1961ABOARD EVAL FOR LT8309ES5

Linear Technology/Analog Devices DC1961A Reference Design 3
Linear Technology/Analog Devices DC1961A Reference Design 1
Linear Technology/Analog Devices DC1961A Reference Design 2
Linear Technology/Analog Devices DC1961A Reference Design 3
Linear Technology/Analog Devices DC1961A Reference Design 1
Linear Technology/Analog Devices DC1961A Reference Design 1
Linear Technology/Analog Devices DC1961A Reference Design 2
Linear Technology/Analog Devices DC1961A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveTelecom DC to DC ConverterAutomotiveIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC1961A-A Demonstration Board with LT8309 No-Opto Flyback Converter with Synchronous Rectifier is a versatile platform for evaluating the performance of the LT8309 in automotive and transportation applications. The board features a wide input voltage range of 4.5V to 40V, adjustable output voltage up to 24V, and a maximum output current of 3A. It also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. The board is designed to provide a simple and efficient way to evaluate the performance of the LT8309 in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT8309
  • Voltage - Output
    12V
  • Frequency - Switching
    133kHz
  • Utilized IC / Part
    LT3748, LT8309
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC Converter
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining