web counter

Linear Technology/Analog Devices DC1997A-BBOARD EVAL FOR LTC3838EUHF

Linear Technology/Analog Devices DC1997A-B Reference Design 3
Linear Technology/Analog Devices DC1997A-B Reference Design 1
Linear Technology/Analog Devices DC1997A-B Reference Design 2
Linear Technology/Analog Devices DC1997A-B Reference Design 3
Linear Technology/Analog Devices DC1997A-B Reference Design 1
Linear Technology/Analog Devices DC1997A-B Reference Design 1
Linear Technology/Analog Devices DC1997A-B Reference Design 2
Linear Technology/Analog Devices DC1997A-B Reference Design 3

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerComputed Tomography ImagingCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC1997A-B Demonstration Board is a versatile platform for evaluating the performance of the LTC3838EUHF-2 high current, dual output synchronous buck converter. This board is designed to provide a reliable and efficient power supply solution for communications and telecom applications. It features two independent outputs, each capable of delivering up to 10A of current, and a wide input voltage range of 4.5V to 28V. The board also includes a variety of features such as adjustable output voltage, adjustable switching frequency, and programmable soft-start. Additionally, the board is equipped with a USB interface for easy monitoring and control of the converter. With its robust design and versatile features, the DC1997A-B is an ideal solution for powering communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3838
  • Voltage - Output
    1.2V 1.5V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LTC3838-2
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ