Linear Technology/Analog Devices DC2000AEVAL BOARD FOR LTC3875EU
The Analog Devices DC2000A-A Demonstration Board is a powerful and versatile platform for evaluating the performance of the LTC3875EUJ High Efficiency, Dual-Output Synchronous Buck Converter with Very Low DCR Inductor. This board is designed to provide a complete power solution for communications and telecom applications. It features two independent outputs, each capable of delivering up to 20A of current. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and programmable soft-start. Additionally, the board includes a USB interface for easy communication and monitoring of the converter’s performance. The DC2000A-A Demonstration Board is an ideal platform for evaluating the performance of the LTC3875EUJ High Efficiency, Dual-Output Synchronous Buck Converter with Very Low DCR Inductor in communications and telecom applications.
- TypeParameter
- Factory Lead Time8 Weeks
- Lifecycle StatusPRODUCTION (Last Updated: 1 month ago)
- Number of Pins0
- Published2011
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output1V 1.5V
- Frequency - Switching400kHz
- Utilized IC / PartLTC3875
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type2, Non-Isolated
- Regulator TopologyBuck
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools