web counter

Linear Technology/Analog Devices DC2056ABOARD EVAL FOR LTC3637

Linear Technology/Analog Devices DC2056A Reference Design 3
Linear Technology/Analog Devices DC2056A Reference Design 1
Linear Technology/Analog Devices DC2056A Reference Design 2
Linear Technology/Analog Devices DC2056A Reference Design 3
Linear Technology/Analog Devices DC2056A Reference Design 1
Linear Technology/Analog Devices DC2056A Reference Design 1
Linear Technology/Analog Devices DC2056A Reference Design 2
Linear Technology/Analog Devices DC2056A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBattery ChargerBackplane Distributed PowerPortable Medical DevicesMilitary and Avionics ImagingIndustrial ControlAutomotive

ECAD Model:

Description

The Analog Devices DC2056A-A Demonstration Board is a powerful tool for evaluating the performance of the LTC3637EMSE High Efficiency 76V, 1A Step-Down Converter. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 76V, allowing it to be used in a variety of applications. The board also includes a wide range of features, such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. Additionally, the board includes a variety of protection features, such as over-voltage, over-current, and thermal protection. With its high efficiency and wide range of features, the DC2056A-A Demonstration Board is an ideal solution for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3637
  • Voltage - Output
    1.8V 3.3V or 5V
  • Utilized IC / Part
    LTC3637
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC32A-I/ST - SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-83200RFQ