web counter

Linear Technology/Analog Devices DC2072ALT3065 DEMO BOARD - 45V, 500MA L

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableElectrocardiograph Battery PoweredMilitary and Avionics ImagingAutomotiveIndustrialInstrumentation and MeasurementPower Supplies

ECAD Model:

Description

The Analog Devices DC2072A-A Demonstration Board is a versatile and powerful tool for evaluating the performance of the LT3065 45V, 500mA Low Noise Linear Regulator with Programmable Current Limit and Power Good. This board is designed for automotive and transportation applications, and features a wide range of features to help engineers test and optimize their designs. The board includes a wide input voltage range of 4.5V to 45V, adjustable current limit, and a power good indicator. It also features a low noise output, adjustable output voltage, and a wide temperature range of -40°C to +125°C. The board is also designed to be easy to use, with a simple user interface and intuitive controls. With its robust design and wide range of features, the DC2072A-A Demonstration Board is an ideal tool for automotive and transportation engineers.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    5.35V~45V
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    500mA
  • Voltage - Output
    1.2V
  • Utilized IC / Part
    LT3065
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining