web counter

Linear Technology/Analog Devices DC2081A-AEVAL BOARD FOR LTM4630

Linear Technology/Analog Devices DC2081A-A Reference Design 4
Linear Technology/Analog Devices DC2081A-A Reference Design 1
Linear Technology/Analog Devices DC2081A-A Reference Design 2
Linear Technology/Analog Devices DC2081A-A Reference Design 3
Linear Technology/Analog Devices DC2081A-A Reference Design 4
Linear Technology/Analog Devices DC2081A-A Reference Design 1
Linear Technology/Analog Devices DC2081A-A Reference Design 1
Linear Technology/Analog Devices DC2081A-A Reference Design 2
Linear Technology/Analog Devices DC2081A-A Reference Design 3
Linear Technology/Analog Devices DC2081A-A Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialTelecom InfrastructureStorage Area NetworkIndustrialIndustrial Networking

ECAD Model:

Description

The Analog Devices DC2081A-A Demo Board is a powerful and versatile industrial power supply featuring the LTM4630EV High Efficiency Dual 18A or Single 36A Module Regulator. This board is designed to provide a reliable and efficient power supply solution for a wide range of applications. It features a wide input voltage range of 4.5V to 36V, adjustable output voltage range of 0.6V to 5.5V, and a maximum output current of 36A. The board also includes a variety of protection features such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a graphical user interface (GUI) for easy configuration and monitoring. The DC2081A-A Demo Board is an ideal solution for industrial power supply applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM4630
  • Voltage - Output
    1V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LTM4630
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining