web counter

Linear Technology/Analog Devices DC2081A-BEVAL BOARD FOR LTM4630-1

Linear Technology/Analog Devices DC2081A-B Reference Design 4
Linear Technology/Analog Devices DC2081A-B Reference Design 1
Linear Technology/Analog Devices DC2081A-B Reference Design 2
Linear Technology/Analog Devices DC2081A-B Reference Design 3
Linear Technology/Analog Devices DC2081A-B Reference Design 4
Linear Technology/Analog Devices DC2081A-B Reference Design 1
Linear Technology/Analog Devices DC2081A-B Reference Design 1
Linear Technology/Analog Devices DC2081A-B Reference Design 2
Linear Technology/Analog Devices DC2081A-B Reference Design 3
Linear Technology/Analog Devices DC2081A-B Reference Design 4

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialTelecom InfrastructureStorage Area NetworkIndustrialIndustrial Networking

ECAD Model:

Description

The Analog Devices DC2081A-B Demo Board is a powerful and versatile tool for evaluating the performance of the LTM4630EY-1 Dual 18A or Single 36A Module Regulator. This industrial grade regulator offers exceptional accuracy, with ±0.8% DC and ±3% Transient accuracy, making it ideal for a wide range of applications. The DC2081A-B Demo Board features a wide input voltage range of 4.5V to 28V, and can provide up to 36A of output current. It also includes a variety of protection features, such as over-voltage, over-current, and thermal protection, to ensure reliable operation. The board also includes a graphical user interface for easy setup and monitoring of the regulator. With its robust design and high accuracy, the DC2081A-B Demo Board is an ideal solution for evaluating the performance of the LTM4630EY-1 Dual 18A or Single 36A Module Regulator.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Series
    µModule®
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTM4630
  • Voltage - Output
    1V
  • Frequency - Switching
    400kHz
  • Utilized IC / Part
    LTM4630-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining