web counter

Linear Technology/Analog Devices DC2094A-ADEMO BOARD FOR LTC2348-18

Linear Technology/Analog Devices DC2094A-A Reference Design 6
Linear Technology/Analog Devices DC2094A-A Reference Design 1
Linear Technology/Analog Devices DC2094A-A Reference Design 2
Linear Technology/Analog Devices DC2094A-A Reference Design 3
Linear Technology/Analog Devices DC2094A-A Reference Design 4
Linear Technology/Analog Devices DC2094A-A Reference Design 5
Linear Technology/Analog Devices DC2094A-A Reference Design 6
Linear Technology/Analog Devices DC2094A-A Reference Design 1
Linear Technology/Analog Devices DC2094A-A Reference Design 1
Linear Technology/Analog Devices DC2094A-A Reference Design 2
Linear Technology/Analog Devices DC2094A-A Reference Design 3
Linear Technology/Analog Devices DC2094A-A Reference Design 4
Linear Technology/Analog Devices DC2094A-A Reference Design 5
Linear Technology/Analog Devices DC2094A-A Reference Design 6

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialTest and MeasurementSystem Monitoring and ControlIndustrial Programmable Logic Controllers (PLCs)Process Control

ECAD Model:

Description

The Analog Devices DC2094A-A Demo Board is designed to demonstrate the capabilities of the LTC2348-18 Octal Simultaneous 18-Bit 200 ksps SAR ADC in the industrial temperature range. This board features a wide range of features, including a high-speed, low-noise, low-power, and low-cost design. It also includes a wide range of input ranges, including ±2.5V, ±5V, and ±10V. The board also includes a variety of output options, including a differential output, a single-ended output, and a digital output. Additionally, the board includes a variety of test points and connectors for easy connection to external devices. This board is ideal for use in industrial applications, such as motor control, data acquisition, and instrumentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    SoftSpan™
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2348
  • Interface
    LVDS, Serial
  • Number of Bits
    18
  • Utilized IC / Part
    LTC2348-18
  • Supplied Contents
    Board(s)
  • Data Interface
    CMOS, LVDS, Serial
  • Sampling Rate
    200 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    200k
  • Number of A/D Converters
    1
  • Input Range
    ±10.24V
  • Power (Typ) @ Conditions
    166mW @ 200kSPS
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Analog Devices, Inc.1RFQ
NXP USA Inc.I2C GPIO Expander 6V 20-Pin SSOP T/R0BUY
Analog Devices, Inc.80RFQ