Linear Technology/Analog Devices DC2119ABOARD EVAL FOR LTC3115EDHD
The Analog Devices DC2119A-A Demonstration Board is a versatile platform for evaluating the performance of the LTC3115EDHD-2, a 40V, 2A synchronous buck-boost DC/DC converter. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 40V, allowing it to be used in a variety of applications. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the converter's performance. The DC2119A-A is an ideal platform for evaluating the performance of the LTC3115EDHD-2 in automotive and transportation applications.
- TypeParameter
- Factory Lead Time8 Weeks
- Published2013
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC3115
- Voltage - Output5V
- Frequency - Switching750kHz
- Utilized IC / PartLTC3115-2
- Supplied ContentsBoard(s)
- Board TypeFully Populated
- Main PurposeDC/DC, Step Up or Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck-Boost
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Linear Technology/Analog Devices | IC MIXER DOWN CONVERTER 16QFN | 160 | RFQ |


Product
Brand
Articles
Tools