web counter

Linear Technology/Analog Devices DC2132AEVAL BOARD LDO REG 24V 3A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortableBattery ChargerBackplane Distributed PowerSystem Power RailIndustrial ControlAutomotiveInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC2132A-A Demonstration Board is a versatile and powerful bench supply for automotive and transportation applications. It features the LTC3632 Step-Down Regulator, which provides a constant voltage and constant current output of 24V and 3A respectively. The board is designed to provide a reliable and efficient power supply for a variety of automotive and transportation applications. It is also equipped with a wide range of features, such as adjustable current and voltage limits, adjustable soft-start, and adjustable output voltage. The board also includes a USB port for easy connection to a PC or laptop. The DC2132A-A is an ideal solution for automotive and transportation applications that require a reliable and efficient power supply.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    10V~40V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    3A
  • Voltage - Output
    0V~24V
  • Frequency - Switching
    700kHz
  • Utilized IC / Part
    LT3081, LT3092, LT8612
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining