web counter

Linear Technology/Analog Devices DC2166ADEMO BOARD FOR LTM4639

Linear Technology/Analog Devices DC2166A Reference Design 4
Linear Technology/Analog Devices DC2166A Reference Design 1
Linear Technology/Analog Devices DC2166A Reference Design 2
Linear Technology/Analog Devices DC2166A Reference Design 3
Linear Technology/Analog Devices DC2166A Reference Design 4
Linear Technology/Analog Devices DC2166A Reference Design 1
Linear Technology/Analog Devices DC2166A Reference Design 1
Linear Technology/Analog Devices DC2166A Reference Design 2
Linear Technology/Analog Devices DC2166A Reference Design 3
Linear Technology/Analog Devices DC2166A Reference Design 4

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

IndustrialMedical SystemNetworkingServersIndustrialTemperature Control System

ECAD Model:

Description

The Analog Devices DC2166A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTM4639 Buck module. It is designed for industrial automation applications and can be used to provide a regulated output voltage of 1.0V, 1.2V, 1.5V, or 1.8V at up to 20A with an input voltage of 2.375V to 7V. The board features a wide range of features, including adjustable switching frequency, adjustable soft-start, adjustable current limit, and adjustable output voltage. It also includes a graphical user interface for easy configuration and monitoring of the module. The board is designed to be used in a variety of applications, including motor control, power conversion, and power management.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    Module
  • Number of Pins
    0
  • Series
    µModule®
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1V 1.2V 1.5V or 1.8V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTM4639
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining