web counter

Linear Technology/Analog Devices DC2275ALT8331 DEMO BOARD - 10V TO 48V I

Linear Technology/Analog Devices DC2275A Reference Design 2
Linear Technology/Analog Devices DC2275A Reference Design 1
Linear Technology/Analog Devices DC2275A Reference Design 2
Linear Technology/Analog Devices DC2275A Reference Design 1
Linear Technology/Analog Devices DC2275A Reference Design 1
Linear Technology/Analog Devices DC2275A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotivePortable Consumer ElectronicsTelecom SystemAutomotive ApplicationsDiagnostic ImagingIndustrial

ECAD Model:

Description

The Analog Devices DC2275A-A, DC2275A Demo Board is a versatile and powerful tool for evaluating the performance of the LT8331 Boost/SEPIC/Inverting Regulator. It is designed for automotive and transportation applications, and can provide up to 120Vout at up to 80mA from a 10V = VIN = 48V input. The board features a wide range of features, including adjustable output voltage, adjustable current limit, adjustable soft-start, and adjustable switching frequency. It also includes a graphical user interface for easy configuration and monitoring of the board's performance. The board is also designed to be robust and reliable, with a wide operating temperature range and protection against over-voltage, over-current, and short-circuit conditions.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    10V~48VDC
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    80mA
  • Voltage - Output
    120V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    LT8331
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining