Linear Technology/Analog Devices DC2365A-ADEMO BOARD FOR LTC2358-18
Description
The Analog Devices DC2365A-A Demo Board is a versatile platform for evaluating the performance of the LTC2358-18 Buffered Octal, 18-Bit, 200-ksps Simultaneous Sampling SAR ADC. This demo board is designed for industrial temperature range applications and features a wide range of features and functions. It includes a power supply, a USB interface, a signal generator, and a variety of connectors for connecting to external devices. The board also includes a variety of test points and jumpers for easy evaluation of the ADC's performance. The board is designed to be used with the LTC2358-18 ADC and is capable of providing accurate and reliable data acquisition.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesSoftSpan™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2358
- Number of Bits18
- Utilized IC / PartLTC2358-18
- Supplied ContentsBoard(s)
- Data InterfaceLVDS, Serial, SPI
- Sampling Rate (Per Second)200k
- Number of A/D Converters1
- Input Range±10.24V
- Power (Typ) @ Conditions284mW @ 200kSPS
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | 7139 | RFQ | ||
| Maxim Integrated | IC OPAMP GP 800KHZ RRO SOT23-8 | 520 | BUY | |
| Maxim Integrated | IC OPAMP GP 800KHZ RRO 8UMAX | 9000 | RFQ | |
| Maxim Integrated | IC DAC 8BIT DUAL BUFF SOT23-8 | 1399 | RFQ | |
| Maxim Integrated | 894 | RFQ |


Product
Brand
Articles
Tools