Linear Technology/Analog Devices DC2365A-CTC2353-18 DEMO BOARD BUFFERED DU
Description
The Analog Devices DC2365A-C Demo Board is a versatile platform for evaluating the performance of the LTC2353-18 Buffered Dual, 18-Bit, 550-ksps Simultaneous Sampling SAR ADC. This board is designed for industrial temperature range applications and features a wide range of features and functions. It includes a power supply, a reference voltage, a low-noise amplifier, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is designed to provide a complete solution for evaluating the performance of the LTC2353-18 ADC in industrial temperature range applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 2 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBulk
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2353
- Number of Bits18
- Utilized IC / PartLTC2353-18
- Supplied ContentsBoard(s)
- Sampling Rate (Per Second)550k
- Number of A/D Converters2
- Input Range±10.24V
- RoHS StatusNon-RoHS Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 1 | RFQ | ||
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 1000 | BUY | |
| ON Semiconductor | ON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8 | 947 | RFQ | |
| NXP USA Inc. | I2C GPIO Expander 6V 20-Pin SSOP T/R | 0 | BUY | |
| Analog Devices, Inc. | 80 | RFQ |


Product
Brand
Articles
Tools