Linear Technology/Analog Devices DC2365A-DDEMO BOARD FOR LTC2333-18
The Analog Devices DC2365A-D Demo Board is a versatile platform for evaluating the performance of the LTC2333-18 Buffered Octal, 18-Bit, 800-ksps Mux'd SAR ADC in industrial temperature range applications. This demo board features a wide range of features, including a high-speed, low-noise, low-power, and low-cost ADC. It also includes a wide range of input and output connectors, allowing for easy connection to a variety of external devices. The board also includes a variety of test points and jumpers, allowing for easy debugging and evaluation of the ADC's performance. The board is designed to be used in a variety of industrial temperature range applications, making it an ideal choice for those looking to evaluate the performance of the LTC2333-18 in their application.
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 4 months ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2333
- Number of Bits18
- Utilized IC / PartLTC2333-18
- Supplied ContentsBoard(s)
- Data InterfaceCMOS, LVDS, Serial, SPI
- Sampling Rate (Per Second)200k, 350k, 550k, 800k
- Number of A/D Converters1
- Input Range±16V
- RoHS StatusNon-RoHS Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | LINEAR TECHNOLOGY LTC4362IDCB-2#PBF HOT SWAP CNTRL, 28V, INT SW, 8DFN | 0 | RFQ | |
| Analog Devices, Inc. | IC, OVERVOLTAGE PROTECTION, 8DFN | 0 | RFQ | |
| Analog Devices, Inc. | Voltage Detector IC 5.8 V DFN-8, LTC4362IDCB-1#PBF, Linear Technology | 0 | RFQ |


Product
Brand
Articles
Tools