web counter

Linear Technology/Analog Devices DC2365A-EDEMO BOARD FOR LTC2358-16

Linear Technology/Analog Devices DC2365A-E Reference Design 6
Linear Technology/Analog Devices DC2365A-E Reference Design 1
Linear Technology/Analog Devices DC2365A-E Reference Design 2
Linear Technology/Analog Devices DC2365A-E Reference Design 3
Linear Technology/Analog Devices DC2365A-E Reference Design 4
Linear Technology/Analog Devices DC2365A-E Reference Design 5
Linear Technology/Analog Devices DC2365A-E Reference Design 6
Linear Technology/Analog Devices DC2365A-E Reference Design 1
Linear Technology/Analog Devices DC2365A-E Reference Design 1
Linear Technology/Analog Devices DC2365A-E Reference Design 2
Linear Technology/Analog Devices DC2365A-E Reference Design 3
Linear Technology/Analog Devices DC2365A-E Reference Design 4
Linear Technology/Analog Devices DC2365A-E Reference Design 5
Linear Technology/Analog Devices DC2365A-E Reference Design 6

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialTest and MeasurementIndustrial Programmable Logic Controllers (PLCs)Power Line CommunicationProcess Control

ECAD Model:

Description

The Analog Devices DC2365A-E Demo Board is a versatile and powerful tool for evaluating the performance of the LTC2358-16 Buffered Octal, 16-Bit, 200-ksps Simultaneous Sampling SAR ADC. This demo board is designed for industrial temperature range applications and features a wide range of features and capabilities. It includes a 16-bit, 200-ksps simultaneous sampling SAR ADC, a buffered octal input, and a wide range of analog and digital I/O. The board also includes a USB interface for easy connection to a PC, and a variety of software tools for data acquisition and analysis. The DC2365A-E Demo Board is an ideal solution for evaluating the performance of the LTC2358-16 ADC in industrial temperature range applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Series
    SoftSpan™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2358
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2358-16
  • Supplied Contents
    Board(s)
  • Data Interface
    LVDS, Serial, SPI
  • Sampling Rate (Per Second)
    200k
  • Number of A/D Converters
    1
  • Input Range
    ±10.24V
  • Power (Typ) @ Conditions
    284mW @ 200kSPS
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.1RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
NXP USA Inc.I2C GPIO Expander 6V 20-Pin SSOP T/R0BUY
Linear Technology/Analog DevicesIC ADC 16BIT SAR 48LQFP5BUY
Analog Devices, Inc.80RFQ