web counter

Linear Technology/Analog Devices DC2365A-GLTC2353-16 DEMO BOARD BUFFERED D

Linear Technology/Analog Devices DC2365A-G Reference Design 2
Linear Technology/Analog Devices DC2365A-G Reference Design 1
Linear Technology/Analog Devices DC2365A-G Reference Design 2
Linear Technology/Analog Devices DC2365A-G Reference Design 1
Linear Technology/Analog Devices DC2365A-G Reference Design 1
Linear Technology/Analog Devices DC2365A-G Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialTest and MeasurementIndustrial Programmable Logic Controllers (PLCs)Power Line CommunicationProcess Control

ECAD Model:

Description

The Analog Devices DC2365A-G Demo Board is a versatile platform for evaluating the performance of the LTC2353-16 Buffered Dual, 18-Bit, 550-ksps Simultaneous Sampling SAR ADC. This board is designed for industrial temperature range applications and features a wide range of features and functions. It includes a power supply, a reference voltage, a low-noise amplifier, and a wide range of input and output connectors. The board also includes a USB interface for easy connection to a PC. The board is designed to provide a complete solution for evaluating the performance of the LTC2353-16 ADC in a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2353
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2353-16
  • Supplied Contents
    Board(s)
  • Sampling Rate (Per Second)
    550k
  • Number of A/D Converters
    2
  • Input Range
    ±10.24V
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.1RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP1000BUY
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
NXP USA Inc.I2C GPIO Expander 6V 20-Pin SSOP T/R0BUY
Analog Devices, Inc.80RFQ