web counter

Linear Technology/Analog Devices DC236C-CBOARD EVAL FOR LTC1628CG

Linear Technology/Analog Devices DC236C-C Reference Design 2
Linear Technology/Analog Devices DC236C-C Reference Design 1
Linear Technology/Analog Devices DC236C-C Reference Design 2
Linear Technology/Analog Devices DC236C-C Reference Design 1
Linear Technology/Analog Devices DC236C-C Reference Design 1
Linear Technology/Analog Devices DC236C-C Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBattery ChargerBackplane Distributed PowerPersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC236C-C, LTC1628CG-PG Demo Board is a high efficiency, multi-phase 2-output, current mode controller designed for communications and telecom applications. It features a wide input voltage range of 5-30V and two outputs of 5V/4A and 3.3V/4A. It is equipped with a variety of features such as adjustable current limit, adjustable soft-start, adjustable frequency, and adjustable output voltage. It also has a built-in temperature monitor and protection features. The board is designed to provide a complete solution for communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    1998
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    3.3V 3.3V 5V 5V
  • Frequency - Switching
    300kHz
  • Utilized IC / Part
    LTC1628
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down with LDO
  • Outputs and Type
    4, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining