web counter

Linear Technology/Analog Devices DC2617AISOSPI ISO COMMUNICATIONS INT

Linear Technology/Analog Devices DC2617A Reference Design 1
Linear Technology/Analog Devices DC2617A Reference Design 1
Linear Technology/Analog Devices DC2617A Reference Design 1
Linear Technology/Analog Devices DC2617A Reference Design 1

Applications:

Isolation >

Isolated CAN

End Products:

Power ManagementBattery MonitoringRemote SensingIndustrial Networking

ECAD Model:

Description

The Analog Devices DC2617A-A, DC2617A Demo Board is a powerful and versatile power management solution for Arduino-based projects. It is equipped with the LTC6820 isoSPI/Isolated CAN Arduino Shield, a power management IC that provides isolated power and communication between the Arduino and other devices. The board features a wide range of features, including a wide input voltage range, adjustable output voltage, adjustable current limit, and adjustable power-on reset. It also includes a CAN bus interface, allowing for communication between the Arduino and other devices. The board is designed to be easy to use and provides a reliable and efficient power management solution for Arduino-based projects.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    CANbus, isoSPI
  • Utilized IC / Part
    LTC6820
  • Contents
    Board(s)
  • Platform
    Arduino
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ