web counter

Linear Technology/Analog Devices DC273ALTC2408CG - 8 INPUT 24-BIT ADC

Linear Technology/Analog Devices DC273A Reference Design 1
Linear Technology/Analog Devices DC273A Reference Design 1
Linear Technology/Analog Devices DC273A Reference Design 1
Linear Technology/Analog Devices DC273A Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemIndustrial ControlGas MeterOutdoor Temperature SensorStrain GaugeWeight ScaleInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC273A-A, LTC2408CG Demo Board is an 8-input 24-bit ADC instrumentation and measurement board designed for use in a variety of applications. It features a high-precision, low-noise, low-power, 24-bit ADC with a wide dynamic range and a wide input voltage range. The board also includes a variety of analog and digital I/O, including a USB interface, a serial port, and a variety of analog and digital connectors. The board is designed to be used with a variety of software packages, including LabVIEW, MATLAB, and Python. It is ideal for use in applications such as data acquisition, instrumentation, and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Series
    microPOWER™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    24
  • Utilized IC / Part
    LTC2408
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, SPI
  • Sampling Rate (Per Second)
    7.5
  • Number of A/D Converters
    1
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining