web counter

Linear Technology/Analog Devices DC2769A-A-KITLTC4124 LOW POWER 10MA DEMO BOAR

Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 5
Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 1
Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 2
Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 3
Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 4
Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 5
Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 1
Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 1
Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 2
Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 3
Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 4
Linear Technology/Analog Devices DC2769A-A-KIT Reference Design 5

Applications:

Battery Management >

Battery Charger

End Products:

Instrumentation and MeasurementVoltage-Controlled OscillatorPortableAccelerationModule ReplacementsBattery Powered EquipmentProgrammable Oscillator

ECAD Model:

Description

The Analog Devices DC2769A-A-KIT is a demonstration kit for the LTC6990/LTC4124 10mA Wireless Li-Ion Charger, Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the LTC6990/LTC4124 wireless charger. It includes a DC2769A-A board, a USB-to-I2C adapter, and a USB cable. The DC2769A-A board features a LTC6990/LTC4124 wireless charger, a Li-Ion battery, and a USB-to-I2C adapter. The board also includes a set of test points and jumpers for easy evaluation of the charger's performance. The USB-to-I2C adapter allows the user to connect the board to a PC for programming and monitoring. The USB cable provides power to the board and allows the user to connect the board to a PC for programming and monitoring. The kit also includes a user guide and a set of schematics for easy setup and evaluation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining