web counter

Linear Technology/Analog Devices DC326CBOARD EVAL FOR LT1766EFE

Linear Technology/Analog Devices DC326C Reference Design 2
Linear Technology/Analog Devices DC326C Reference Design 1
Linear Technology/Analog Devices DC326C Reference Design 2
Linear Technology/Analog Devices DC326C Reference Design 1
Linear Technology/Analog Devices DC326C Reference Design 1
Linear Technology/Analog Devices DC326C Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBattery ChargerBackplane Distributed PowerIndustrial ControlLaptopAutomotive

ECAD Model:

Description

The Analog Devices DC326C-C, LT1766EFE Demo Board is a high voltage buck converter designed for automotive and transportation applications. It has a wide input voltage range of 6V-60V and a fixed output voltage of 5V at 1A. It is capable of operating at a maximum switching frequency of 200kHz and has a maximum output current of 1.5A. The board is designed to demonstrate the features and performance of the LT1766EFE high voltage buck converter. It is ideal for applications such as automotive, industrial, and transportation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    LT1766
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ
Analog Devices, Inc.0RFQ