web counter

Linear Technology/Analog Devices DC344ALTC2420CS8 - 20 BIT DELTA SIGMA

Linear Technology/Analog Devices DC344A Reference Design 1
Linear Technology/Analog Devices DC344A Reference Design 1
Linear Technology/Analog Devices DC344A Reference Design 1
Linear Technology/Analog Devices DC344A Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemIndustrial ControlGas MeterOutdoor Temperature SensorStrain GaugeWeight ScaleInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC344A-A, LTC2420CS8 Demo Board is a 20-bit delta-sigma ADC with Turbo Mode, designed for instrumentation and measurement applications. It features a wide input range of ±10V, a low noise floor of -100dBV, and a high sampling rate of up to 1MSPS. The board also includes a built-in reference voltage of 2.5V, and a wide range of digital and analog input/output options. The board is designed to be used with the LTC2420CS8 ADC, and is ideal for applications such as data acquisition, signal conditioning, and precision measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Series
    microPOWER™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    20
  • Utilized IC / Part
    LTC2420
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, SPI
  • Sampling Rate (Per Second)
    7.5
  • Number of A/D Converters
    1
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
ON SemiconductorIC INVERTER SCHMITT 6CH 14SOIC17841RFQ
ON SemiconductorON SEMICONDUCTOR - MC74HC00ADG - NAND Gate, 74HC00, 2 Input, 5.2 mA, 2 V to 6 V, SOIC-144RFQ
ON SemiconductorIC INVERTER SCHMITT 6CH 14TSSOP0RFQ