web counter

Linear Technology/Analog Devices DC346ALTC2413CGN - SIMULTANEOUS 50 & 6

Linear Technology/Analog Devices DC346A Reference Design 1
Linear Technology/Analog Devices DC346A Reference Design 1
Linear Technology/Analog Devices DC346A Reference Design 1
Linear Technology/Analog Devices DC346A Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemIndustrial ControlGas MeterOutdoor Temperature SensorStrain GaugeWeight ScaleInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC346A-A, DC346A, LTC2413CGN Demo Board is a simultaneous 50/60Hz rejection differential input 24-bit ADC instrumentation and measurement board. It is designed to provide a high-precision, low-noise, and low-power solution for a wide range of applications. The board features a 24-bit ADC with a differential input, simultaneous 50/60Hz rejection, and a wide input range of ±10V. It also includes a low-noise, low-power, and high-precision instrumentation amplifier, as well as a wide range of analog and digital I/O. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation. It is also suitable for use in medical, industrial, and automotive applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Packaging
    Box
  • Series
    microPOWER™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    24
  • Utilized IC / Part
    LTC2413
  • Supplied Contents
    Board(s)
  • Data Interface
    Serial, SPI
  • Sampling Rate (Per Second)
    6.8
  • Number of A/D Converters
    1
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsHex Schmitt-Trigger Inverters 14-SSOP -40 to 850RFQ
Analog Devices, Inc.0RFQ
Texas InstrumentsInverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC T/R164RFQ
Analog Devices, Inc.0RFQ
Texas InstrumentsIC INVERTER SCHMITT 6CH 14SOIC11343RFQ
Texas InstrumentsIC INV HEX SCHMITT-TRIGG 14SSOP1000RFQ
Texas InstrumentsHex Schmitt-Trigger Inverters 14-SOIC -40 to 8520000BUY
Texas InstrumentsInverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC Tube3RFQ
Texas InstrumentsIC HEX INVERTER SCHMITT 14-SOIC356RFQ