Linear Technology/Analog Devices DC358ALTC2411CMS - DIFFERENTIAL INPUT,
Description
The Analog Devices DC358A-A Demonstration Board is a versatile tool for evaluating the performance of the LTC2411 Differential Input, 24-Bit Analog to Digital Converter. This board features a wide range of instrumentation and measurement capabilities, including a high-precision voltage reference, a low-noise amplifier, and a wide range of input ranges. The board also includes a variety of test points and connectors for easy connection to external test equipment. The board is designed to provide a comprehensive evaluation of the LTC2411's performance, allowing users to quickly and accurately measure and analyze the converter's performance. The board is also designed to be easy to use, with a simple user interface and intuitive controls.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- SeriesmicroPOWER™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits24
- Utilized IC / PartLTC2411
- Supplied ContentsBoard(s)
- Data InterfaceSerial, SPI
- Sampling Rate (Per Second)7.5
- Number of A/D Converters1
- Input Range±VREF/2
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | 0 | RFQ | ||
| Texas Instruments | Hex Schmitt-Trigger Inverters 14-SSOP -40 to 85 | 0 | RFQ | |
| Texas Instruments | Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC T/R | 164 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Texas Instruments | IC INVERTER SCHMITT 6CH 14SOIC | 11343 | RFQ | |
| Texas Instruments | IC INV HEX SCHMITT-TRIGG 14SSOP | 1000 | RFQ | |
| Texas Instruments | Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC Tube | 3 | RFQ | |
| Texas Instruments | IC HEX INVERTER SCHMITT 14-SOIC | 356 | RFQ |


Product
Brand
Articles
Tools