web counter

Linear Technology/Analog Devices DC364A-BBOARD EVAL FOR LTC1732EMS

Linear Technology/Analog Devices DC364A-B Reference Design 2
Linear Technology/Analog Devices DC364A-B Reference Design 1
Linear Technology/Analog Devices DC364A-B Reference Design 2
Linear Technology/Analog Devices DC364A-B Reference Design 1
Linear Technology/Analog Devices DC364A-B Reference Design 1
Linear Technology/Analog Devices DC364A-B Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsPortable ComputersDocking StationCellular Phone

ECAD Model:

Description

The Analog Devices DC364A-B, LTC1732EMS-4.2 Demo Board is a linear battery charger designed for charging one Li-Ion cell with a maximum charge current of 700mA. It has an input voltage of 5V and is ideal for consumer electronics applications. The board features a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. It also has a low quiescent current and is designed to be highly efficient. The board is easy to use and provides a reliable and safe charging solution for Li-Ion cells.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2001
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC1732
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC1732-4.2
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining