Linear Technology/Analog Devices DC382ALTC2415CGN - DIFFERENTIAL INPUT
The Analog Devices DC382A-A Demonstration Board is a powerful tool for instrumentation and measurement applications. It features the LTC2415, a differential input, no latency, 24-bit analog to digital converter. This converter provides high resolution and accuracy for a wide range of applications, including industrial, medical, and automotive. The board also includes a variety of features to make it easy to use, such as a USB interface, a graphical user interface, and a variety of signal conditioning components. The board is designed to be used with a variety of analog and digital signals, and can be used to measure temperature, pressure, voltage, current, and other parameters. The board is also compatible with a variety of software packages, making it easy to integrate into existing systems.
- TypeParameter
- Factory Lead Time8 Weeks
- PackagingBox
- SeriesmicroPOWER™
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Number of Bits24
- Utilized IC / PartLTC2415
- Supplied ContentsBoard(s)
- Data InterfaceSerial, SPI
- Sampling Rate (Per Second)15
- Number of A/D Converters1
- Input Range±VREF/2
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | Hex Schmitt-Trigger Inverters 14-SSOP -40 to 85 | 0 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Texas Instruments | Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC T/R | 164 | RFQ | |
| Analog Devices, Inc. | 0 | RFQ | ||
| Texas Instruments | IC INVERTER SCHMITT 6CH 14SOIC | 11343 | RFQ | |
| Texas Instruments | IC INV HEX SCHMITT-TRIGG 14SSOP | 1000 | RFQ | |
| Texas Instruments | Hex Schmitt-Trigger Inverters 14-SOIC -40 to 85 | 20000 | BUY | |
| Texas Instruments | Inverter Schmitt Trigger 6-Element CMOS 14-Pin SOIC Tube | 3 | RFQ | |
| Texas Instruments | IC HEX INVERTER SCHMITT 14-SOIC | 356 | RFQ |


Product
Brand
Articles
Tools