web counter

Linear Technology/Analog Devices DC395ALTC3202EMS - HIGH EFFICIENCY WHI

Applications:

Lighting >

White LED Driver

End Products:

LightingLCD Backlighting

ECAD Model:

Description

The Analog Devices DC395A-A, LTC3202EMS Demo Board, High Efficiency White LED (6) Driver, Lighting Control is a versatile and powerful lighting control solution. It features six high-efficiency white LEDs, each with its own dedicated driver, allowing for precise control of the lighting output. The board also includes a wide range of features, such as adjustable current and voltage settings, dimming control, and a built-in temperature sensor. The board is designed to be used with a wide range of power sources, including AC, DC, and solar. It is also compatible with a variety of lighting control systems, making it an ideal choice for any lighting application.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    3.3V
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LTC3202
  • Supplied Contents
    Board(s)
  • Outputs and Type
    1, Non-Isolated
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining