web counter

Linear Technology/Analog Devices DC398A-ABOARD EVAL FOR LTC3400ES6

Linear Technology/Analog Devices DC398A-A Reference Design 2
Linear Technology/Analog Devices DC398A-A Reference Design 1
Linear Technology/Analog Devices DC398A-A Reference Design 2
Linear Technology/Analog Devices DC398A-A Reference Design 1
Linear Technology/Analog Devices DC398A-A Reference Design 1
Linear Technology/Analog Devices DC398A-A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingMP3 PlayerWireless HeadsetPagerInstrumentation and MeasurementGPSDigital Camera

ECAD Model:

Description

The Analog Devices DC398A-A, LTC3400ES6 Demo Board is a high efficiency synchronous boost converter designed for video and imaging applications. It has an input voltage range of 1V to 3V and an output voltage of 3.3V at 90mA. It has a switching frequency of 1.2MHz and is designed to provide high efficiency and low noise operation. The board is ideal for use in applications such as digital cameras, camcorders, and other video and imaging applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3400
  • Voltage - Output
    3.3V
  • Frequency - Switching
    1.2MHz
  • Utilized IC / Part
    LTC3400
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC, LVDS REPEATER, TSSOP-48 - More Details41RFQ
NXP USA Inc.I2C GPIO Expander 6V 20-Pin SSOP T/R0BUY
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ