web counter

Linear Technology/Analog Devices DC424ABOARD EVAL FOR LTC3701EGN

Linear Technology/Analog Devices DC424A Reference Design 2
Linear Technology/Analog Devices DC424A Reference Design 1
Linear Technology/Analog Devices DC424A Reference Design 2
Linear Technology/Analog Devices DC424A Reference Design 1
Linear Technology/Analog Devices DC424A Reference Design 1
Linear Technology/Analog Devices DC424A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerPersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC424A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC3701EGN 2-Phase Dual Step-Down Converter. This board is designed to provide a wide input voltage range of 2.5V to 9.8V and can deliver two regulated outputs of 2.5V @ 1.6A and 1.8V @ 1.6A. It also features a communications and telecom interface for easy integration into existing systems. The board is ideal for applications such as telecom power supplies, distributed power systems, and industrial power supplies. With its robust design and high efficiency, the DC424A-A Demo Board is an excellent choice for evaluating the performance of the LTC3701EGN 2-Phase Dual Step-Down Converter.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.8V 2.5V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC3701
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining