web counter

Linear Technology/Analog Devices DC448ALT3710EFE LT3781EG LTC1698EGN -

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerComputers and PeripheralsAutomotiveCommunications and Telecom

ECAD Model:

Description

The Analog Devices DC448A-A, LT3710EFE LT3781EG LTC1698EGN Demo Board is a dual output isolated power supply designed for automotive and transportation applications. It has a wide input voltage range of 36V to 72V and provides two regulated outputs of 3.3V @ 10A and 1.8/2.5V @ 10A. The board is equipped with a wide range of features such as over-voltage protection, over-temperature protection, and short-circuit protection. It also has a high efficiency of up to 95% and a low standby power consumption of less than 1W. The board is designed to meet the stringent requirements of automotive and transportation applications and is ideal for powering a variety of automotive and transportation systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    36V~72V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    10A 10A
  • Voltage - Output
    1.8V 3.3V
  • Frequency - Switching
    230kHz
  • Utilized IC / Part
    LT3710
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Secondary Side
  • Outputs and Type
    2, Isolated
  • Regulator Topology
    Forward Converter
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon0RFQ
Infineon0RFQ
Infineon TechnologiesTRANS RF NPN 25GHZ 4.5V SOT34370BUY
Infineon TechnologiesTrans GP BJT NPN 4.5V 0.035A 4-Pin(3 Tab) SOT-343 T/R17374RFQ
Infineon TechnologiesTRANS RF NPN 25GHZ 4.5V SOT34315000BUY
Infineon TechnologiesACTIVE BIAS CONTROLLER0RFQ